Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5360FSBSL

Description
ESS-5 536 1% RWR74S5360FS BSL
Request a Quote Datasheet
Description
ESS-5 536 1% RWR74S5360FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5360FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5360FSBSL
Wirewound Resistors 3110-RWR74S5360FSBSL
ESS-5 536 1% RWR74S5360FS BSL

ESS-5 536 1% RWR74S5360FS BSL

Supplier's Site Datasheet
RES 536 OHM 5W 1% WW AXIAL - RWR74S5360FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 5W 1% WW AXIAL
RWR74S5360FSBSL
RES 536 OHM 5W 1% WW AXIAL RWR74S5360FSBSL
RES 536ohm 5W 1% WW AXIAL

RES 536ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5360FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5360FSBSL-ND
Through Hole Resistors RWR74S5360FSBSL-ND
536 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5360FSBSL RWR74S5360FSBSL RWR74S5360FSBSL-ND
Product Name Wirewound Resistors RES 536 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers