Vishay Intertechnology, Inc. RES 40.2 OHM 5W 1% WW AXIAL RWR74S40R2FRBSL

Description
RES 40.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 5W 1% WW AXIAL - RWR74S40R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 5W 1% WW AXIAL
RWR74S40R2FRBSL
RES 40.2 OHM 5W 1% WW AXIAL RWR74S40R2FRBSL
RES 40.2ohm 5W 1% WW AXIAL

RES 40.2ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S40R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S40R2FRBSL
Wirewound Resistors 3110-RWR74S40R2FRBSL
ESS-5 40.2 1% RWR74S40R2FR BSL

ESS-5 40.2 1% RWR74S40R2FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S40R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S40R2FRBSL-ND
Through Hole Resistors RWR74S40R2FRBSL-ND
40.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S40R2FRBSL 3110-RWR74S40R2FRBSL RWR74S40R2FRBSL-ND
Product Name RES 40.2 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A13RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details