Vishay Intertechnology, Inc. RES 402 OHM 5W 1% WW AXIAL RWR74S4020FSB12

Description
RES 402ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 5W 1% WW AXIAL - RWR74S4020FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 5W 1% WW AXIAL
RWR74S4020FSB12
RES 402 OHM 5W 1% WW AXIAL RWR74S4020FSB12
RES 402ohm 5W 1% WW AXIAL

RES 402ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S4020FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4020FSB12-ND
Through Hole Resistors RWR74S4020FSB12-ND
402 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S4020FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4020FSB12
Wirewound Resistors 3110-RWR74S4020FSB12
ESS-5 402 1% RWR74S4020FS B12

ESS-5 402 1% RWR74S4020FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S4020FSB12 RWR74S4020FSB12-ND 3110-RWR74S4020FSB12
Product Name RES 402 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers