Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3R90FMB12

Description
ESS-5 3.9 1% RWR74S3R90FM B12
Request a Quote Datasheet
Description
ESS-5 3.9 1% RWR74S3R90FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3R90FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R90FMB12
Wirewound Resistors 3110-RWR74S3R90FMB12
ESS-5 3.9 1% RWR74S3R90FM B12

ESS-5 3.9 1% RWR74S3R90FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3R90FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R90FMB12-ND
Through Hole Resistors RWR74S3R90FMB12-ND
3.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.9 OHM 5W 1% WW AXIAL - RWR74S3R90FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 5W 1% WW AXIAL
RWR74S3R90FMB12
RES 3.9 OHM 5W 1% WW AXIAL RWR74S3R90FMB12
RES 3.9ohm 5W 1% WW AXIAL

RES 3.9ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3R90FMB12 RWR74S3R90FMB12-ND RWR74S3R90FMB12
Product Name Wirewound Resistors Through Hole Resistors RES 3.9 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details