Vishay Intertechnology, Inc. RES 3.01 OHM 5W 1% WW AXIAL RWR74S3R01FMBSL

Description
RES 3.01ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 5W 1% WW AXIAL - RWR74S3R01FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 5W 1% WW AXIAL
RWR74S3R01FMBSL
RES 3.01 OHM 5W 1% WW AXIAL RWR74S3R01FMBSL
RES 3.01ohm 5W 1% WW AXIAL

RES 3.01ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3R01FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R01FMBSL-ND
Through Hole Resistors RWR74S3R01FMBSL-ND
3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3R01FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R01FMBSL
Wirewound Resistors 3110-RWR74S3R01FMBSL
ESS-5 3.01 1% RWR74S3R01FM BSL

ESS-5 3.01 1% RWR74S3R01FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3R01FMBSL RWR74S3R01FMBSL-ND 3110-RWR74S3R01FMBSL
Product Name RES 3.01 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details