Vishay Intertechnology, Inc. Through Hole Resistors RWR74S4990FSB12

Description
499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S4990FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4990FSB12-ND
Through Hole Resistors RWR74S4990FSB12-ND
499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 499 OHM 5W 1% WW AXIAL - RWR74S4990FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 5W 1% WW AXIAL
RWR74S4990FSB12
RES 499 OHM 5W 1% WW AXIAL RWR74S4990FSB12
RES 499ohm 5W 1% WW AXIAL

RES 499ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S4990FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4990FSB12
Wirewound Resistors 3110-RWR74S4990FSB12
ESS-5 499 1% RWR74S4990FS B12

ESS-5 499 1% RWR74S4990FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S4990FSB12-ND RWR74S4990FSB12 3110-RWR74S4990FSB12
Product Name Through Hole Resistors RES 499 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers