Vishay Intertechnology, Inc. Wirewound Resistors RWR74S47R5FRBSL

Description
ESS-5 47.5 1% RWR74S47R5FR BSL
Request a Quote Datasheet
Description
ESS-5 47.5 1% RWR74S47R5FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S47R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S47R5FRBSL
Wirewound Resistors 3110-RWR74S47R5FRBSL
ESS-5 47.5 1% RWR74S47R5FR BSL

ESS-5 47.5 1% RWR74S47R5FR BSL

Supplier's Site Datasheet
RES 47.5 OHM 5W 1% WW AXIAL - RWR74S47R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 5W 1% WW AXIAL
RWR74S47R5FRBSL
RES 47.5 OHM 5W 1% WW AXIAL RWR74S47R5FRBSL
RES 47.5ohm 5W 1% WW AXIAL

RES 47.5ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S47R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S47R5FRBSL-ND
Through Hole Resistors RWR74S47R5FRBSL-ND
47.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

47.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S47R5FRBSL RWR74S47R5FRBSL RWR74S47R5FRBSL-ND
Product Name Wirewound Resistors RES 47.5 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR20JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details