Vishay Intertechnology, Inc. RES 4 OHM 5W 1% WW AXIAL RWR74S4R00FRB12

Description
RES 4ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4 OHM 5W 1% WW AXIAL - RWR74S4R00FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4 OHM 5W 1% WW AXIAL
RWR74S4R00FRB12
RES 4 OHM 5W 1% WW AXIAL RWR74S4R00FRB12
RES 4ohm 5W 1% WW AXIAL

RES 4ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S4R00FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4R00FRB12-ND
Through Hole Resistors RWR74S4R00FRB12-ND
4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S4R00FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4R00FRB12
Wirewound Resistors 3110-RWR74S4R00FRB12
ESS-5 4 1% RWR74S4R00FR B12

ESS-5 4 1% RWR74S4R00FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S4R00FRB12 RWR74S4R00FRB12-ND 3110-RWR74S4R00FRB12
Product Name RES 4 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details