Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3R01FSS73

Description
ESS-5 3.01 1% RWR74S3R01FS S73
Request a Quote Datasheet
Description
ESS-5 3.01 1% RWR74S3R01FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3R01FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R01FSS73
Wirewound Resistors 3110-RWR74S3R01FSS73
ESS-5 3.01 1% RWR74S3R01FS S73

ESS-5 3.01 1% RWR74S3R01FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3R01FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R01FSS73-ND
Through Hole Resistors RWR74S3R01FSS73-ND
3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.01 OHM 5W 1% WW AXIAL - RWR74S3R01FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 5W 1% WW AXIAL
RWR74S3R01FSS73
RES 3.01 OHM 5W 1% WW AXIAL RWR74S3R01FSS73
RES 3.01ohm 5W 1% WW AXIAL

RES 3.01ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3R01FSS73 RWR74S3R01FSS73-ND RWR74S3R01FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.01 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details