Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3R30FRB12

Description
ESS-5 3.3 1% RWR74S3R30FR B12
Request a Quote Datasheet
Description
ESS-5 3.3 1% RWR74S3R30FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3R30FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R30FRB12
Wirewound Resistors 3110-RWR74S3R30FRB12
ESS-5 3.3 1% RWR74S3R30FR B12

ESS-5 3.3 1% RWR74S3R30FR B12

Supplier's Site Datasheet
RES 3.3 OHM 5W 1% WW AXIAL - RWR74S3R30FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 5W 1% WW AXIAL
RWR74S3R30FRB12
RES 3.3 OHM 5W 1% WW AXIAL RWR74S3R30FRB12
RES 3.3ohm 5W 1% WW AXIAL

RES 3.3ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3R30FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R30FRB12-ND
Through Hole Resistors RWR74S3R30FRB12-ND
3.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3R30FRB12 RWR74S3R30FRB12 RWR74S3R30FRB12-ND
Product Name Wirewound Resistors RES 3.3 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details