Vishay Intertechnology, Inc. RES 470 OHM 5W 1% WW AXIAL RWR74S4700FRB12

Description
RES 470ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 5W 1% WW AXIAL - RWR74S4700FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 5W 1% WW AXIAL
RWR74S4700FRB12
RES 470 OHM 5W 1% WW AXIAL RWR74S4700FRB12
RES 470ohm 5W 1% WW AXIAL

RES 470ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S4700FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4700FRB12-ND
Through Hole Resistors RWR74S4700FRB12-ND
470 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S4700FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4700FRB12
Wirewound Resistors 3110-RWR74S4700FRB12
ESS-5 470 1% RWR74S4700FR B12

ESS-5 470 1% RWR74S4700FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S4700FRB12 RWR74S4700FRB12-ND 3110-RWR74S4700FRB12
Product Name RES 470 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers