Vishay Intertechnology, Inc. RES 5.9K OHM 5W 1% WW AXIAL RWR74S5901FSBSL

Description
RES 5.9Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 5W 1% WW AXIAL - RWR74S5901FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 5W 1% WW AXIAL
RWR74S5901FSBSL
RES 5.9K OHM 5W 1% WW AXIAL RWR74S5901FSBSL
RES 5.9Kohm 5W 1% WW AXIAL

RES 5.9Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5901FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5901FSBSL-ND
Through Hole Resistors RWR74S5901FSBSL-ND
5.9 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S5901FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5901FSBSL
Wirewound Resistors 3110-RWR74S5901FSBSL
ESS-5 5.9K 1% RWR74S5901FS BSL

ESS-5 5.9K 1% RWR74S5901FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S5901FSBSL RWR74S5901FSBSL-ND 3110-RWR74S5901FSBSL
Product Name RES 5.9K OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers