Vishay Intertechnology, Inc. Wirewound Resistors RWR74S4R87FSBSL

Description
ESS-5 4.87 1% RWR74S4R87FS BSL
Request a Quote Datasheet
Description
ESS-5 4.87 1% RWR74S4R87FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S4R87FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4R87FSBSL
Wirewound Resistors 3110-RWR74S4R87FSBSL
ESS-5 4.87 1% RWR74S4R87FS BSL

ESS-5 4.87 1% RWR74S4R87FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S4R87FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4R87FSBSL-ND
Through Hole Resistors RWR74S4R87FSBSL-ND
4.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.87 OHM 5W 1% WW AXIAL - RWR74S4R87FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 5W 1% WW AXIAL
RWR74S4R87FSBSL
RES 4.87 OHM 5W 1% WW AXIAL RWR74S4R87FSBSL
RES 4.87ohm 5W 1% WW AXIAL

RES 4.87ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S4R87FSBSL RWR74S4R87FSBSL-ND RWR74S4R87FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 4.87 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details