Vishay Intertechnology, Inc. Wirewound Resistors RWR74S4R87FRB12

Description
ESS-5 4.87 1% RWR74S4R87FR B12
Request a Quote Datasheet
Description
ESS-5 4.87 1% RWR74S4R87FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S4R87FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4R87FRB12
Wirewound Resistors 3110-RWR74S4R87FRB12
ESS-5 4.87 1% RWR74S4R87FR B12

ESS-5 4.87 1% RWR74S4R87FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S4R87FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4R87FRB12-ND
Through Hole Resistors RWR74S4R87FRB12-ND
4.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.87 OHM 5W 1% WW AXIAL - RWR74S4R87FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 5W 1% WW AXIAL
RWR74S4R87FRB12
RES 4.87 OHM 5W 1% WW AXIAL RWR74S4R87FRB12
RES 4.87ohm 5W 1% WW AXIAL

RES 4.87ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S4R87FRB12 RWR74S4R87FRB12-ND RWR74S4R87FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 4.87 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details