Vishay Intertechnology, Inc. Wirewound Resistors RWR74S4870FRRSL

Description
ESS-5 487 1% RWR74S4870FR RSL
Request a Quote Datasheet
Description
ESS-5 487 1% RWR74S4870FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S4870FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4870FRRSL
Wirewound Resistors 3110-RWR74S4870FRRSL
ESS-5 487 1% RWR74S4870FR RSL

ESS-5 487 1% RWR74S4870FR RSL

Supplier's Site Datasheet
RES 487 OHM 5W 1% WW AXIAL - RWR74S4870FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 5W 1% WW AXIAL
RWR74S4870FRRSL
RES 487 OHM 5W 1% WW AXIAL RWR74S4870FRRSL
RES 487ohm 5W 1% WW AXIAL

RES 487ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S4870FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4870FRRSL-ND
Through Hole Resistors RWR74S4870FRRSL-ND
487 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S4870FRRSL RWR74S4870FRRSL RWR74S4870FRRSL-ND
Product Name Wirewound Resistors RES 487 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers