Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3R30FRS73

Description
ESS-5 3.3 1% RWR74S3R30FR S73
Request a Quote Datasheet
Description
ESS-5 3.3 1% RWR74S3R30FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3R30FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R30FRS73
Wirewound Resistors 3110-RWR74S3R30FRS73
ESS-5 3.3 1% RWR74S3R30FR S73

ESS-5 3.3 1% RWR74S3R30FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3R30FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R30FRS73-ND
Through Hole Resistors RWR74S3R30FRS73-ND
3.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.3 OHM 5W 1% WW AXIAL - RWR74S3R30FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 5W 1% WW AXIAL
RWR74S3R30FRS73
RES 3.3 OHM 5W 1% WW AXIAL RWR74S3R30FRS73
RES 3.3ohm 5W 1% WW AXIAL

RES 3.3ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3R30FRS73 RWR74S3R30FRS73-ND RWR74S3R30FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 3.3 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details