Vishay Intertechnology, Inc. RES 49.9 OHM 5W 1% WW AXIAL RWR74S49R9FRS73

Description
RES 49.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 5W 1% WW AXIAL - RWR74S49R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 5W 1% WW AXIAL
RWR74S49R9FRS73
RES 49.9 OHM 5W 1% WW AXIAL RWR74S49R9FRS73
RES 49.9ohm 5W 1% WW AXIAL

RES 49.9ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S49R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S49R9FRS73
Wirewound Resistors 3110-RWR74S49R9FRS73
ESS-5 49.9 1% RWR74S49R9FR S73

ESS-5 49.9 1% RWR74S49R9FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S49R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S49R9FRS73-ND
Through Hole Resistors RWR74S49R9FRS73-ND
49.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S49R9FRS73 3110-RWR74S49R9FRS73 RWR74S49R9FRS73-ND
Product Name RES 49.9 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers