Vishay Intertechnology, Inc. Through Hole Resistors RWR74S38R3FRBSL

Description
38.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
38.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S38R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S38R3FRBSL-ND
Through Hole Resistors RWR74S38R3FRBSL-ND
38.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

38.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 38.3 OHM 5W 1% WW AXIAL - RWR74S38R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 5W 1% WW AXIAL
RWR74S38R3FRBSL
RES 38.3 OHM 5W 1% WW AXIAL RWR74S38R3FRBSL
RES 38.3ohm 5W 1% WW AXIAL

RES 38.3ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S38R3FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S38R3FRBSL
Wirewound Resistors 3110-RWR74S38R3FRBSL
ESS-5 38.3 1% RWR74S38R3FR BSL

ESS-5 38.3 1% RWR74S38R3FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S38R3FRBSL-ND RWR74S38R3FRBSL 3110-RWR74S38R3FRBSL
Product Name Through Hole Resistors RES 38.3 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers