Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5621BRBSL

Description
ESS-5 5.62K .1% RWR74S5621BR BSL
Request a Quote Datasheet
Description
ESS-5 5.62K .1% RWR74S5621BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5621BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5621BRBSL
Wirewound Resistors 3110-RWR74S5621BRBSL
ESS-5 5.62K .1% RWR74S5621BR BSL

ESS-5 5.62K .1% RWR74S5621BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S5621BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5621BRBSL-ND
Through Hole Resistors RWR74S5621BRBSL-ND
5.62 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.62K OHM 5W 0.1% WW AXIAL - RWR74S5621BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 5W 0.1% WW AXIAL
RWR74S5621BRBSL
RES 5.62K OHM 5W 0.1% WW AXIAL RWR74S5621BRBSL
RES 5.62Kohm 5W 0.1% WW AXIAL

RES 5.62Kohm 5W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5621BRBSL RWR74S5621BRBSL-ND RWR74S5621BRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.62K OHM 5W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5620 ohms 5620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details