Vishay Intertechnology, Inc. Through Hole Resistors RWR74S48R7FRB12

Description
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S48R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S48R7FRB12-ND
Through Hole Resistors RWR74S48R7FRB12-ND
48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 48.7 OHM 5W 1% WW AXIAL - RWR74S48R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 5W 1% WW AXIAL
RWR74S48R7FRB12
RES 48.7 OHM 5W 1% WW AXIAL RWR74S48R7FRB12
RES 48.7ohm 5W 1% WW AXIAL

RES 48.7ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S48R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S48R7FRB12
Wirewound Resistors 3110-RWR74S48R7FRB12
ESS-5 48.7 1% RWR74S48R7FR B12

ESS-5 48.7 1% RWR74S48R7FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S48R7FRB12-ND RWR74S48R7FRB12 3110-RWR74S48R7FRB12
Product Name Through Hole Resistors RES 48.7 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers