Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3R01FSRSL

Description
3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3R01FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R01FSRSL-ND
Through Hole Resistors RWR74S3R01FSRSL-ND
3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3R01FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R01FSRSL
Wirewound Resistors 3110-RWR74S3R01FSRSL
ESS-5 3.01 1% RWR74S3R01FS RSL

ESS-5 3.01 1% RWR74S3R01FS RSL

Supplier's Site Datasheet
RES 3.01 OHM 5W 1% WW AXIAL - RWR74S3R01FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 5W 1% WW AXIAL
RWR74S3R01FSRSL
RES 3.01 OHM 5W 1% WW AXIAL RWR74S3R01FSRSL
RES 3.01ohm 5W 1% WW AXIAL

RES 3.01ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3R01FSRSL-ND 3110-RWR74S3R01FSRSL RWR74S3R01FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 3.01 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details