Vishay Intertechnology, Inc. RES 511 OHM 5W 1% WW AXIAL RWR74S5110FRRSL

Description
RES 511ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 511ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 5W 1% WW AXIAL - RWR74S5110FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 5W 1% WW AXIAL
RWR74S5110FRRSL
RES 511 OHM 5W 1% WW AXIAL RWR74S5110FRRSL
RES 511ohm 5W 1% WW AXIAL

RES 511ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S5110FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5110FRRSL
Wirewound Resistors 3110-RWR74S5110FRRSL
ESS-5 511 1% RWR74S5110FR RSL

ESS-5 511 1% RWR74S5110FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S5110FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5110FRRSL-ND
Through Hole Resistors RWR74S5110FRRSL-ND
511 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S5110FRRSL 3110-RWR74S5110FRRSL RWR74S5110FRRSL-ND
Product Name RES 511 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details