Vishay Intertechnology, Inc. Wirewound Resistors RWR74S59R0FRB12

Description
ESS-5 59 1% RWR74S59R0FR B12
Request a Quote Datasheet
Description
ESS-5 59 1% RWR74S59R0FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S59R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S59R0FRB12
Wirewound Resistors 3110-RWR74S59R0FRB12
ESS-5 59 1% RWR74S59R0FR B12

ESS-5 59 1% RWR74S59R0FR B12

Supplier's Site Datasheet
RES 59 OHM 5W 1% WW AXIAL - RWR74S59R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 5W 1% WW AXIAL
RWR74S59R0FRB12
RES 59 OHM 5W 1% WW AXIAL RWR74S59R0FRB12
RES 59ohm 5W 1% WW AXIAL

RES 59ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S59R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S59R0FRB12-ND
Through Hole Resistors RWR74S59R0FRB12-ND
59 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

59 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S59R0FRB12 RWR74S59R0FRB12 RWR74S59R0FRB12-ND
Product Name Wirewound Resistors RES 59 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers