Vishay Intertechnology, Inc. Through Hole Resistors RWR74S60R4FSBSL

Description
60.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
60.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S60R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S60R4FSBSL-ND
Through Hole Resistors RWR74S60R4FSBSL-ND
60.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S60R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S60R4FSBSL
Wirewound Resistors 3110-RWR74S60R4FSBSL
ESS-5 60.4 1% RWR74S60R4FS BSL

ESS-5 60.4 1% RWR74S60R4FS BSL

Supplier's Site Datasheet
RES 60.4 OHM 5W 1% WW AXIAL - RWR74S60R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 5W 1% WW AXIAL
RWR74S60R4FSBSL
RES 60.4 OHM 5W 1% WW AXIAL RWR74S60R4FSBSL
RES 60.4ohm 5W 1% WW AXIAL

RES 60.4ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S60R4FSBSL-ND 3110-RWR74S60R4FSBSL RWR74S60R4FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 60.4 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details