Vishay Intertechnology, Inc. Through Hole Resistors RWR74S51R1FSRSL

Description
51.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
51.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S51R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S51R1FSRSL-ND
Through Hole Resistors RWR74S51R1FSRSL-ND
51.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S51R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S51R1FSRSL
Wirewound Resistors 3110-RWR74S51R1FSRSL
ESS-5 51.1 1% RWR74S51R1FS RSL

ESS-5 51.1 1% RWR74S51R1FS RSL

Supplier's Site Datasheet
RES 51.1 OHM 5W 1% WW AXIAL - RWR74S51R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 5W 1% WW AXIAL
RWR74S51R1FSRSL
RES 51.1 OHM 5W 1% WW AXIAL RWR74S51R1FSRSL
RES 51.1ohm 5W 1% WW AXIAL

RES 51.1ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S51R1FSRSL-ND 3110-RWR74S51R1FSRSL RWR74S51R1FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 51.1 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details