Vishay Intertechnology, Inc. RES 4.87 OHM 5W 1% WW AXIAL RWR74S4R87FSRSL

Description
RES 4.87ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.87ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 5W 1% WW AXIAL - RWR74S4R87FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 5W 1% WW AXIAL
RWR74S4R87FSRSL
RES 4.87 OHM 5W 1% WW AXIAL RWR74S4R87FSRSL
RES 4.87ohm 5W 1% WW AXIAL

RES 4.87ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S4R87FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4R87FSRSL-ND
Through Hole Resistors RWR74S4R87FSRSL-ND
4.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S4R87FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4R87FSRSL
Wirewound Resistors 3110-RWR74S4R87FSRSL
ESS-5 4.87 1% RWR74S4R87FS RSL

ESS-5 4.87 1% RWR74S4R87FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S4R87FSRSL RWR74S4R87FSRSL-ND 3110-RWR74S4R87FSRSL
Product Name RES 4.87 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details