RES 475ohm 5W 1% WW AXIAL
RES 475 OHM 5W 1% WW AXIAL Product overview: RWR74S4750FRS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 475 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 475 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR74S4750FRS73 can be used for catalog matching and distributor lookup.
ESS-5 475 1% RWR74S4750FR S73
475 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR74S4750FRS73 | 53-RWR74S4750FRS73 | 3110-RWR74S4750FRS73 | RWR74S4750FRS73-ND |
| Product Name | RES 475 OHM 5W 1% WW AXIAL | 475 OHM 5W Resistor | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial | Axial Leads; Axial | |
| Resistance Range | 475 ohms | 475 ohms | 475 ohms | 475 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 5 watts | 5 watts | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |