Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3R01FRB12

Description
ESS-5 3.01 1% RWR74S3R01FR B12
Request a Quote Datasheet
Description
ESS-5 3.01 1% RWR74S3R01FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3R01FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R01FRB12
Wirewound Resistors 3110-RWR74S3R01FRB12
ESS-5 3.01 1% RWR74S3R01FR B12

ESS-5 3.01 1% RWR74S3R01FR B12

Supplier's Site Datasheet
Res Wirewound 3.01 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Thru-Hole - RWR74S3R01FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.01 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Thru-Hole
RWR74S3R01FRB12
Res Wirewound 3.01 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Thru-Hole RWR74S3R01FRB12
Res Wirewound 3.01 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 3.01 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RWR74S3R01FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R01FRB12-ND
Through Hole Resistors RWR74S3R01FRB12-ND
3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3R01FRB12 RWR74S3R01FRB12 RWR74S3R01FRB12-ND
Product Name Wirewound Resistors Res Wirewound 3.01 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details