Vishay Intertechnology, Inc. Wirewound Resistors RWR74S40R0FRRSL

Description
ESS-5 40 1% RWR74S40R0FR RSL
Request a Quote Datasheet
Description
ESS-5 40 1% RWR74S40R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S40R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S40R0FRRSL
Wirewound Resistors 3110-RWR74S40R0FRRSL
ESS-5 40 1% RWR74S40R0FR RSL

ESS-5 40 1% RWR74S40R0FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S40R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S40R0FRRSL-ND
Through Hole Resistors RWR74S40R0FRRSL-ND
40 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 40 OHM 5W 1% WW AXIAL - RWR74S40R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 5W 1% WW AXIAL
RWR74S40R0FRRSL
RES 40 OHM 5W 1% WW AXIAL RWR74S40R0FRRSL
RES 40ohm 5W 1% WW AXIAL

RES 40ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S40R0FRRSL RWR74S40R0FRRSL-ND RWR74S40R0FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 40 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1073188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details