Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5000FSBSL

Description
ESS-5 500 1% RWR74S5000FS BSL
Request a Quote Datasheet
Description
ESS-5 500 1% RWR74S5000FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5000FSBSL
Wirewound Resistors 3110-RWR74S5000FSBSL
ESS-5 500 1% RWR74S5000FS BSL

ESS-5 500 1% RWR74S5000FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S5000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5000FSBSL-ND
Through Hole Resistors RWR74S5000FSBSL-ND
500 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 500 OHM 5W 1% WW AXIAL - RWR74S5000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 5W 1% WW AXIAL
RWR74S5000FSBSL
RES 500 OHM 5W 1% WW AXIAL RWR74S5000FSBSL
RES 500ohm 5W 1% WW AXIAL

RES 500ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5000FSBSL RWR74S5000FSBSL-ND RWR74S5000FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 500 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details