Vishay Intertechnology, Inc. RES 357 OHM 5W 1% WW AXIAL RWR74S3570FRB12

Description
RES 357ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 357ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 5W 1% WW AXIAL - RWR74S3570FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 5W 1% WW AXIAL
RWR74S3570FRB12
RES 357 OHM 5W 1% WW AXIAL RWR74S3570FRB12
RES 357ohm 5W 1% WW AXIAL

RES 357ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3570FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3570FRB12-ND
Through Hole Resistors RWR74S3570FRB12-ND
357 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

357 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3570FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3570FRB12
Wirewound Resistors 3110-RWR74S3570FRB12
ESS-5 357 1% RWR74S3570FR B12

ESS-5 357 1% RWR74S3570FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S3570FRB12 RWR74S3570FRB12-ND 3110-RWR74S3570FRB12
Product Name RES 357 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers