Vishay Intertechnology, Inc. Wirewound Resistors RWR74S4321FSB12

Description
ESS-5 4.32K 1% RWR74S4321FS B12
Request a Quote Datasheet
Description
ESS-5 4.32K 1% RWR74S4321FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S4321FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4321FSB12
Wirewound Resistors 3110-RWR74S4321FSB12
ESS-5 4.32K 1% RWR74S4321FS B12

ESS-5 4.32K 1% RWR74S4321FS B12

Supplier's Site Datasheet
RES 4.32K OHM 5W 1% WW AXIAL - RWR74S4321FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 5W 1% WW AXIAL
RWR74S4321FSB12
RES 4.32K OHM 5W 1% WW AXIAL RWR74S4321FSB12
RES 4.32Kohm 5W 1% WW AXIAL

RES 4.32Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S4321FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4321FSB12-ND
Through Hole Resistors RWR74S4321FSB12-ND
4.32 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.32 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S4321FSB12 RWR74S4321FSB12 RWR74S4321FSB12-ND
Product Name Wirewound Resistors RES 4.32K OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4320 ohms 4320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details