Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3R32FRRSL

Description
ESS-5 3.32 1% RWR74S3R32FR RSL
Request a Quote Datasheet
Description
ESS-5 3.32 1% RWR74S3R32FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3R32FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R32FRRSL
Wirewound Resistors 3110-RWR74S3R32FRRSL
ESS-5 3.32 1% RWR74S3R32FR RSL

ESS-5 3.32 1% RWR74S3R32FR RSL

Supplier's Site Datasheet
RES 3.32 OHM 5W 1% WW AXIAL - RWR74S3R32FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 5W 1% WW AXIAL
RWR74S3R32FRRSL
RES 3.32 OHM 5W 1% WW AXIAL RWR74S3R32FRRSL
RES 3.32ohm 5W 1% WW AXIAL

RES 3.32ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3R32FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R32FRRSL-ND
Through Hole Resistors RWR74S3R32FRRSL-ND
3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3R32FRRSL RWR74S3R32FRRSL RWR74S3R32FRRSL-ND
Product Name Wirewound Resistors RES 3.32 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details