Vishay Intertechnology, Inc. RES 402 OHM 5W 1% WW AXIAL RWR74S4020FSBSL

Description
RES 402ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 402ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 5W 1% WW AXIAL - RWR74S4020FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 5W 1% WW AXIAL
RWR74S4020FSBSL
RES 402 OHM 5W 1% WW AXIAL RWR74S4020FSBSL
RES 402ohm 5W 1% WW AXIAL

RES 402ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S4020FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4020FSBSL-ND
Through Hole Resistors RWR74S4020FSBSL-ND
402 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S4020FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4020FSBSL
Wirewound Resistors 3110-RWR74S4020FSBSL
ESS-5 402 1% RWR74S4020FS BSL

ESS-5 402 1% RWR74S4020FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S4020FSBSL RWR74S4020FSBSL-ND 3110-RWR74S4020FSBSL
Product Name RES 402 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers