Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3R05BSB12

Description
3.05 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.05 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3R05BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R05BSB12-ND
Through Hole Resistors RWR74S3R05BSB12-ND
3.05 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.05 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3R05BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R05BSB12
Wirewound Resistors 3110-RWR74S3R05BSB12
ESS-5 3.05 .1% RWR74S3R05BS B12

ESS-5 3.05 .1% RWR74S3R05BS B12

Supplier's Site Datasheet
RES 3.05 OHM 5W 0.1% WW AXIAL - RWR74S3R05BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.05 OHM 5W 0.1% WW AXIAL
RWR74S3R05BSB12
RES 3.05 OHM 5W 0.1% WW AXIAL RWR74S3R05BSB12
RES 3.05ohm 5W 0.1% WW AXIAL

RES 3.05ohm 5W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3R05BSB12-ND 3110-RWR74S3R05BSB12 RWR74S3R05BSB12
Product Name Through Hole Resistors Wirewound Resistors RES 3.05 OHM 5W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.05 ohms 3.05 ohms 3.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details