Vishay Intertechnology, Inc. RES 562 OHM 5W 1% WW AXIAL RWR74S5620FSB12

Description
RES 562ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 5W 1% WW AXIAL - RWR74S5620FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 5W 1% WW AXIAL
RWR74S5620FSB12
RES 562 OHM 5W 1% WW AXIAL RWR74S5620FSB12
RES 562ohm 5W 1% WW AXIAL

RES 562ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5620FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5620FSB12-ND
Through Hole Resistors RWR74S5620FSB12-ND
562 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S5620FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5620FSB12
Wirewound Resistors 3110-RWR74S5620FSB12
ESS-5 562 1% RWR74S5620FS B12

ESS-5 562 1% RWR74S5620FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S5620FSB12 RWR74S5620FSB12-ND 3110-RWR74S5620FSB12
Product Name RES 562 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers