Vishay Intertechnology, Inc. RES 499 OHM 5W 1% WW AXIAL RWR74S4990FSS73

Description
RES 499ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 499ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 5W 1% WW AXIAL - RWR74S4990FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 5W 1% WW AXIAL
RWR74S4990FSS73
RES 499 OHM 5W 1% WW AXIAL RWR74S4990FSS73
RES 499ohm 5W 1% WW AXIAL

RES 499ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S4990FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4990FSS73
Wirewound Resistors 3110-RWR74S4990FSS73
ESS-5 499 1% RWR74S4990FS S73

ESS-5 499 1% RWR74S4990FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S4990FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4990FSS73-ND
Through Hole Resistors RWR74S4990FSS73-ND
499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S4990FSS73 3110-RWR74S4990FSS73 RWR74S4990FSS73-ND
Product Name RES 499 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details