Vishay Intertechnology, Inc. RES 365 OHM 5W 1% WW AXIAL RWR74S3650FSRSL

Description
RES 365ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 365ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 5W 1% WW AXIAL - RWR74S3650FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 5W 1% WW AXIAL
RWR74S3650FSRSL
RES 365 OHM 5W 1% WW AXIAL RWR74S3650FSRSL
RES 365ohm 5W 1% WW AXIAL

RES 365ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S3650FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3650FSRSL
Wirewound Resistors 3110-RWR74S3650FSRSL
ESS-5 365 1% RWR74S3650FS RSL

ESS-5 365 1% RWR74S3650FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S3650FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3650FSRSL-ND
Through Hole Resistors RWR74S3650FSRSL-ND
365 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3650FSRSL 3110-RWR74S3650FSRSL RWR74S3650FSRSL-ND
Product Name RES 365 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 365 ohms 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details