Vishay Intertechnology, Inc. Wirewound Resistors RWR74S40R2FSRSL

Description
ESS-5 40.2 1% RWR74S40R2FS RSL
Request a Quote Datasheet
Description
ESS-5 40.2 1% RWR74S40R2FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S40R2FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S40R2FSRSL
Wirewound Resistors 3110-RWR74S40R2FSRSL
ESS-5 40.2 1% RWR74S40R2FS RSL

ESS-5 40.2 1% RWR74S40R2FS RSL

Supplier's Site Datasheet
RES 40.2 OHM 5W 1% WW AXIAL - RWR74S40R2FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 5W 1% WW AXIAL
RWR74S40R2FSRSL
RES 40.2 OHM 5W 1% WW AXIAL RWR74S40R2FSRSL
RES 40.2ohm 5W 1% WW AXIAL

RES 40.2ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S40R2FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S40R2FSRSL-ND
Through Hole Resistors RWR74S40R2FSRSL-ND
40.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

40.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S40R2FSRSL RWR74S40R2FSRSL RWR74S40R2FSRSL-ND
Product Name Wirewound Resistors RES 40.2 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details