Vishay Intertechnology, Inc. Through Hole Resistors RWR74S49R9FRB12

Description
49.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
49.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S49R9FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S49R9FRB12-ND
Through Hole Resistors RWR74S49R9FRB12-ND
49.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S49R9FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S49R9FRB12
Wirewound Resistors 3110-RWR74S49R9FRB12
ESS-5 49.9 1% RWR74S49R9FR B12

ESS-5 49.9 1% RWR74S49R9FR B12

Supplier's Site Datasheet
RES 49.9 OHM 5W 1% WW AXIAL - RWR74S49R9FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 5W 1% WW AXIAL
RWR74S49R9FRB12
RES 49.9 OHM 5W 1% WW AXIAL RWR74S49R9FRB12
RES 49.9ohm 5W 1% WW AXIAL

RES 49.9ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S49R9FRB12-ND 3110-RWR74S49R9FRB12 RWR74S49R9FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 49.9 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details