Vishay Intertechnology, Inc. Through Hole Resistors RWR74S3920FRB12

Description
392 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
392 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S3920FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3920FRB12-ND
Through Hole Resistors RWR74S3920FRB12-ND
392 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S3920FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3920FRB12
Wirewound Resistors 3110-RWR74S3920FRB12
ESS-5 392 1% RWR74S3920FR B12

ESS-5 392 1% RWR74S3920FR B12

Supplier's Site Datasheet
RES 392 OHM 5W 1% WW AXIAL - RWR74S3920FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 5W 1% WW AXIAL
RWR74S3920FRB12
RES 392 OHM 5W 1% WW AXIAL RWR74S3920FRB12
RES 392ohm 5W 1% WW AXIAL

RES 392ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S3920FRB12-ND 3110-RWR74S3920FRB12 RWR74S3920FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 392 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details