Vishay Intertechnology, Inc. RES 4.99 OHM 5W 1% WW AXIAL RWR74S4R99FRRSL

Description
RES 4.99ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.99ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 5W 1% WW AXIAL - RWR74S4R99FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 5W 1% WW AXIAL
RWR74S4R99FRRSL
RES 4.99 OHM 5W 1% WW AXIAL RWR74S4R99FRRSL
RES 4.99ohm 5W 1% WW AXIAL

RES 4.99ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S4R99FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4R99FRRSL
Wirewound Resistors 3110-RWR74S4R99FRRSL
ESS-5 4.99 1% RWR74S4R99FR RSL

ESS-5 4.99 1% RWR74S4R99FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S4R99FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4R99FRRSL-ND
Through Hole Resistors RWR74S4R99FRRSL-ND
4.99 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S4R99FRRSL 3110-RWR74S4R99FRRSL RWR74S4R99FRRSL-ND
Product Name RES 4.99 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details