Vishay Intertechnology, Inc. Wirewound Resistors RWR74S4R99FRBSL

Description
ESS-5 4.99 1% RWR74S4R99FR BSL
Request a Quote Datasheet
Description
ESS-5 4.99 1% RWR74S4R99FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S4R99FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S4R99FRBSL
Wirewound Resistors 3110-RWR74S4R99FRBSL
ESS-5 4.99 1% RWR74S4R99FR BSL

ESS-5 4.99 1% RWR74S4R99FR BSL

Supplier's Site Datasheet
RES 4.99 OHM 5W 1% WW AXIAL - RWR74S4R99FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 5W 1% WW AXIAL
RWR74S4R99FRBSL
RES 4.99 OHM 5W 1% WW AXIAL RWR74S4R99FRBSL
RES 4.99ohm 5W 1% WW AXIAL

RES 4.99ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S4R99FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S4R99FRBSL-ND
Through Hole Resistors RWR74S4R99FRBSL-ND
4.99 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S4R99FRBSL RWR74S4R99FRBSL RWR74S4R99FRBSL-ND
Product Name Wirewound Resistors RES 4.99 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details