Vishay Intertechnology, Inc. Through Hole Resistors RWR74S60R4FSRSL

Description
60.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
60.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S60R4FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S60R4FSRSL-ND
Through Hole Resistors RWR74S60R4FSRSL-ND
60.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S60R4FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S60R4FSRSL
Wirewound Resistors 3110-RWR74S60R4FSRSL
ESS-5 60.4 1% RWR74S60R4FS RSL

ESS-5 60.4 1% RWR74S60R4FS RSL

Supplier's Site Datasheet
RES 60.4 OHM 5W 1% WW AXIAL - RWR74S60R4FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 5W 1% WW AXIAL
RWR74S60R4FSRSL
RES 60.4 OHM 5W 1% WW AXIAL RWR74S60R4FSRSL
RES 60.4ohm 5W 1% WW AXIAL

RES 60.4ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S60R4FSRSL-ND 3110-RWR74S60R4FSRSL RWR74S60R4FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 60.4 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details