Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5R97DRRSL

Description
ESS-5 5.97 .5% RWR74S5R97DR RSL
Request a Quote Datasheet
Description
ESS-5 5.97 .5% RWR74S5R97DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5R97DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5R97DRRSL
Wirewound Resistors 3110-RWR74S5R97DRRSL
ESS-5 5.97 .5% RWR74S5R97DR RSL

ESS-5 5.97 .5% RWR74S5R97DR RSL

Supplier's Site Datasheet
RES 5.97 OHM 5W 0.5% WW AXIAL - RWR74S5R97DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.97 OHM 5W 0.5% WW AXIAL
RWR74S5R97DRRSL
RES 5.97 OHM 5W 0.5% WW AXIAL RWR74S5R97DRRSL
RES 5.97ohm 5W 0.5% WW AXIAL

RES 5.97ohm 5W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5R97DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5R97DRRSL-ND
Through Hole Resistors RWR74S5R97DRRSL-ND
5.97 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.97 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S5R97DRRSL RWR74S5R97DRRSL RWR74S5R97DRRSL-ND
Product Name Wirewound Resistors RES 5.97 OHM 5W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5.97 ohms 5.97 ohms 5.97 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers