Vishay Intertechnology, Inc. RES 619 OHM 5W 1% WW AXIAL RWR74S6190FPRSL

Description
RES 619ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 619ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 5W 1% WW AXIAL - RWR74S6190FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 5W 1% WW AXIAL
RWR74S6190FPRSL
RES 619 OHM 5W 1% WW AXIAL RWR74S6190FPRSL
RES 619ohm 5W 1% WW AXIAL

RES 619ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S6190FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6190FPRSL
Wirewound Resistors 3110-RWR74S6190FPRSL
ESS-5 619 1% RWR74S6190FP RSL

ESS-5 619 1% RWR74S6190FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S6190FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6190FPRSL-ND
Through Hole Resistors RWR74S6190FPRSL-ND
619 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S6190FPRSL 3110-RWR74S6190FPRSL RWR74S6190FPRSL-ND
Product Name RES 619 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details