Vishay Intertechnology, Inc. Wirewound Resistors RWR74S3R32FSBSL

Description
ESS-5 3.32 1% RWR74S3R32FS BSL
Request a Quote Datasheet
Description
ESS-5 3.32 1% RWR74S3R32FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S3R32FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S3R32FSBSL
Wirewound Resistors 3110-RWR74S3R32FSBSL
ESS-5 3.32 1% RWR74S3R32FS BSL

ESS-5 3.32 1% RWR74S3R32FS BSL

Supplier's Site Datasheet
RES 3.32 OHM 5W 1% WW AXIAL - RWR74S3R32FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 5W 1% WW AXIAL
RWR74S3R32FSBSL
RES 3.32 OHM 5W 1% WW AXIAL RWR74S3R32FSBSL
RES 3.32ohm 5W 1% WW AXIAL

RES 3.32ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S3R32FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S3R32FSBSL-ND
Through Hole Resistors RWR74S3R32FSBSL-ND
3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S3R32FSBSL RWR74S3R32FSBSL RWR74S3R32FSBSL-ND
Product Name Wirewound Resistors RES 3.32 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details