Vishay Intertechnology, Inc. Wirewound Resistors RWR74S5761FMB12

Description
ESS-5 5.76K 1% RWR74S5761FM B12
Request a Quote Datasheet
Description
ESS-5 5.76K 1% RWR74S5761FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S5761FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5761FMB12
Wirewound Resistors 3110-RWR74S5761FMB12
ESS-5 5.76K 1% RWR74S5761FM B12

ESS-5 5.76K 1% RWR74S5761FM B12

Supplier's Site Datasheet
RES 5.76K OHM 5W 1% WW AXIAL - RWR74S5761FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 5W 1% WW AXIAL
RWR74S5761FMB12
RES 5.76K OHM 5W 1% WW AXIAL RWR74S5761FMB12
RES 5.76Kohm 5W 1% WW AXIAL

RES 5.76Kohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5761FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5761FMB12-ND
Through Hole Resistors RWR74S5761FMB12-ND
5.76 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.76 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Ess-5 5.76K 1% Rwr74S5761Fm B12 Vishay - 55R0457 - Newark, An Avnet Company
Chicago, IL, United States
Ess-5 5.76K 1% Rwr74S5761Fm B12 Vishay
55R0457
Ess-5 5.76K 1% Rwr74S5761Fm B12 Vishay 55R0457
ESS-5 5.76K 1% RWR74S5761FM B12

ESS-5 5.76K 1% RWR74S5761FM B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR74S5761FMB12 RWR74S5761FMB12 RWR74S5761FMB12-ND 55R0457
Product Name Wirewound Resistors RES 5.76K OHM 5W 1% WW AXIAL Through Hole Resistors Ess-5 5.76K 1% Rwr74S5761Fm B12 Vishay
Category / Application Industrial General Use
Resistance Range 5760 ohms 5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details