Vishay Intertechnology, Inc. RES 500 OHM 5W 1% WW AXIAL RWR74S5000FSRSL

Description
RES 500ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 500ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 5W 1% WW AXIAL - RWR74S5000FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 5W 1% WW AXIAL
RWR74S5000FSRSL
RES 500 OHM 5W 1% WW AXIAL RWR74S5000FSRSL
RES 500ohm 5W 1% WW AXIAL

RES 500ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S5000FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S5000FSRSL-ND
Through Hole Resistors RWR74S5000FSRSL-ND
500 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74S5000FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S5000FSRSL
Wirewound Resistors 3110-RWR74S5000FSRSL
ESS-5 500 1% RWR74S5000FS RSL

ESS-5 500 1% RWR74S5000FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S5000FSRSL RWR74S5000FSRSL-ND 3110-RWR74S5000FSRSL
Product Name RES 500 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details