Vishay Intertechnology, Inc. Wirewound Resistors RWR74S37R4FRRSL

Description
ESS-5 37.4 1% RWR74S37R4FR RSL
Request a Quote Datasheet
Description
ESS-5 37.4 1% RWR74S37R4FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S37R4FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S37R4FRRSL
Wirewound Resistors 3110-RWR74S37R4FRRSL
ESS-5 37.4 1% RWR74S37R4FR RSL

ESS-5 37.4 1% RWR74S37R4FR RSL

Supplier's Site Datasheet
RES 37.4 OHM 5W 1% WW AXIAL - RWR74S37R4FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 5W 1% WW AXIAL
RWR74S37R4FRRSL
RES 37.4 OHM 5W 1% WW AXIAL RWR74S37R4FRRSL
RES 37.4ohm 5W 1% WW AXIAL

RES 37.4ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S37R4FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S37R4FRRSL-ND
Through Hole Resistors RWR74S37R4FRRSL-ND
37.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

37.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S37R4FRRSL RWR74S37R4FRRSL RWR74S37R4FRRSL-ND
Product Name Wirewound Resistors RES 37.4 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers